D-Link logo

D-Link DAP-2360 300 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36922
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DAP-2360 300 Mbit/s White Power over Ethernet (PoE):

D-Link DAP-2360, 2.4 GHz, 300 Mbit/s, 152-bit WEP, 64-bit WEP, WPA, WPA2

Long summary description D-Link DAP-2360 300 Mbit/s White Power over Ethernet (PoE):

D-Link DAP-2360. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 152-bit WEP, 64-bit WEP, WPA, WPA2. Power over Ethernet (PoE). Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.