Conceptronic logo

Conceptronic CCAM720TVI security camera Bullet CCTV security camera Indoor & outdoor 1296 x 732 pixels Ceiling/wall

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53345
Info modified on:
04 Nov 2024, 15:14:29
Short summary description Conceptronic CCAM720TVI security camera Bullet CCTV security camera Indoor & outdoor 1296 x 732 pixels Ceiling/wall:

Conceptronic CCAM720TVI, CCTV security camera, Indoor & outdoor, Wired, Ceiling/wall, White, Bullet

Long summary description Conceptronic CCAM720TVI security camera Bullet CCTV security camera Indoor & outdoor 1296 x 732 pixels Ceiling/wall:

Conceptronic CCAM720TVI. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0,1 lx, Field of view (FOV) angle: 70,9°, Camera shutter speed: 1/25(1/30) -1/50000 s. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Fixed focal length: 3,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.