Long summary description Conceptronic Grab'n'GO 2.5”, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
Conceptronic Grab'n'GO 2.5”, 320GB. Hard drive capacity: 320 GB, Hard drive size: 2.5". USB version: 2.0. Hard drive speed: 5400 RPM. Product colour: Black
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.