CLUB3D logo

CLUB3D CGAX-7852F graphics card AMD Radeon HD7850 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63779
Info modified on:
02 Sept 2024, 20:26:10
Short summary description CLUB3D CGAX-7852F graphics card AMD Radeon HD7850 1 GB GDDR5:

CLUB3D CGAX-7852F, Radeon HD7850, 1 GB, GDDR5, 256 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D CGAX-7852F graphics card AMD Radeon HD7850 1 GB GDDR5:

CLUB3D CGAX-7852F. Graphics processor family: AMD, Graphics processor: Radeon HD7850, Processor frequency: 860 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.