CLUB3D Radeon 9250 PCI 128MB, GDDR, 64, 32, 400 MHz, 2048 x 1536 pixels, PCI
CLUB3D Radeon 9250 PCI 128MB. Processor frequency: 240 MHz. Graphics card memory type: GDDR, Memory bus: 64, 32, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1, OpenGL version: 1.5. Interface type: PCI