Chieftec logo

Chieftec Turbo Series power supply unit 650 W Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27945
Info modified on:
26 Mar 2024, 08:59:24
Short summary description Chieftec Turbo Series power supply unit 650 W Blue:

Chieftec Turbo Series, 650 W, Overload, Semi-Modular, 27 dB, Blue, 14 cm

Long summary description Chieftec Turbo Series power supply unit 650 W Blue:

Chieftec Turbo Series. Total power: 650 W, Power protection features: Overload. Cabling type: Semi-Modular. Noise level: 27 dB. Product colour: Blue, Fan diameter: 14 cm. Dimensions (WxDxH): 154 x 150 x 85 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.