Chief logo

Chief LVSXU TV mount/stand 2,03 m (80") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114256
Info modified on:
10 Jan 2024, 15:57:57
Short summary description Chief LVSXU TV mount/stand 2,03 m (80") Black:

Chief LVSXU, 106,7 cm (42"), 2,03 m (80"), 200 x 100 mm, 700 x 400 mm, -2,5 - 4°, Black

Long summary description Chief LVSXU TV mount/stand 2,03 m (80") Black:

Chief LVSXU. Maximum weight capacity: 68 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 2,03 m (80"), Minimum VESA mount: 200 x 100 mm, Maximum VESA mount: 700 x 400 mm. Tilt angle range: -2,5 - 4°. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.