Chicco logo

Chicco Multiway Evo Lightweight stroller 1 seat(s) Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54941
Info modified on:
19 Jun 2018, 11:37:54
Short summary description Chicco Multiway Evo Lightweight stroller 1 seat(s) Black, Grey:

Chicco Multiway Evo, Canopy, Lightweight stroller, Foldable, Black, Grey

Long summary description Chicco Multiway Evo Lightweight stroller 1 seat(s) Black, Grey:

Chicco Multiway Evo. Type: Lightweight stroller, Number of seats: 1 seat(s), Product colour: Black, Grey. Width: 550 mm, Depth: 870 mm, Height: 1055 mm. Wheels mobility: Swivel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.