Chicco logo

Chicco Synthesis XT Plus baby car seat 0+ (0 - 13 kg; 0 - 15 months) Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89163
Info modified on:
08 Jul 2021, 12:47:49
Short summary description Chicco Synthesis XT Plus baby car seat 0+ (0 - 13 kg; 0 - 15 months) Anthracite:

Chicco Synthesis XT Plus, Seat belt, 0+ (0 - 13 kg; 0 - 15 months)

Long summary description Chicco Synthesis XT Plus baby car seat 0+ (0 - 13 kg; 0 - 15 months) Anthracite:

Chicco Synthesis XT Plus. Car seat group: 0+ (0 - 13 kg; 0 - 15 months), Mounting type: Seat belt, Product colour: Anthracite. Width: 450 mm, Depth: 670 mm, Height: 530 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.