CHERRY CyMotion Expert PS/2 USB Light Gray, Wired, USB + PS/2, QWERTY, Grey
CHERRY CyMotion Expert PS/2 USB Light Gray. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 114. Cable length: 1,8 m. Product colour: Grey