Cellularline logo

Cellularline DSTMFIIPH5 mobile device dock station MP3 player / Smartphone Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40796
Info modified on:
24 Sept 2024, 10:42:17
Short summary description Cellularline DSTMFIIPH5 mobile device dock station MP3 player / Smartphone Grey:

Cellularline DSTMFIIPH5, Apple, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6s, iPhone se, iPod touch 5 gen, Apple Lightning, Grey

Long summary description Cellularline DSTMFIIPH5 mobile device dock station MP3 player / Smartphone Grey:

Cellularline DSTMFIIPH5. Basic device type: MP3 player / Smartphone, Brand compatibility: Apple, Compatibility: iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6s, iPhone se, iPod touch 5 gen. Docking connector type: Apple Lightning. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.