Canon logo

Canon IXUS 145 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37885
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon IXUS 145 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red:

Canon IXUS 145, 16 MP, 4608 x 3456 pixels, 1/2.3", CCD, 8x, Red

Long summary description Canon IXUS 145 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red:

Canon IXUS 145. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 127 g. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.