Canon imageFORMULA G1130, 305 x 3000 mm, 600 x 600 DPI, 24 bit, 130 ppm, 130 ppm, ADF + Manual feed scanner
Canon imageFORMULA G1130. Maximum scan size: 305 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: White, Display: LCD. Sensor type: CMOS, Daily duty cycle (max): 30000 pages, Light source: RGB LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, Auto Document Feeder (ADF) media weight: 20 - 255 g/m²