Canon logo

Canon EOS 600D Body SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31134
Info modified on:
29 Aug 2018, 19:15:44
Short summary description Canon EOS 600D Body SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 600D Body, 18 MP, 5184 x 3456 pixels, CMOS, 0x, Full HD, Black

Long summary description Canon EOS 600D Body SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 600D Body. Camera type: SLR Camera Body, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. Optical zoom: 0x, Digital zoom: 0x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.