Canon logo

Canon imageRUNNER ADVANCE DX C3725i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45418
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Canon imageRUNNER ADVANCE DX C3725i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C3725i, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Canon imageRUNNER ADVANCE DX C3725i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C3725i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.