Canon logo

Canon FS11 1,07 MP CCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14932
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon FS11 1,07 MP CCD:

Canon FS11, 1,07 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), 260 g

Long summary description Canon FS11 1,07 MP CCD:

Canon FS11. Total megapixels: 1,07 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6,86 cm (2.7"). Self-timer delay: 10 s, Minimum illumination: 1,7 lx

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.