Canon logo

Canon PowerShot G9 X Mark II 1" Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104064
Info modified on:
08 Feb 2022, 19:35:44
Short summary description Canon PowerShot G9 X Mark II 1" Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black:

Canon PowerShot G9 X Mark II, 20,1 MP, 5472 x 3648 pixels, CMOS, 3x, Full HD, Black

Long summary description Canon PowerShot G9 X Mark II 1" Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black:

Canon PowerShot G9 X Mark II. Camera type: Compact camera, Megapixel: 20,1 MP, Image sensor size: 1", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 10.2 - 30.6 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.