Canon logo

Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48931
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:

Canon i-SENSYS MF4150, Laser, 600 x 1200 DPI, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:

Canon i-SENSYS MF4150. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.