Canon logo

Canon PowerShot SX710 HS 1/2.3" Compact camera 20,3 MP BSI CMOS 5184 x 3888 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21524
Info modified on:
15 Dec 2023, 11:28:57
Short summary description Canon PowerShot SX710 HS 1/2.3" Compact camera 20,3 MP BSI CMOS 5184 x 3888 pixels Red:

Canon PowerShot SX710 HS, 20,3 MP, 5184 x 3888 pixels, BSI CMOS, 30x, Full HD, Red

Long summary description Canon PowerShot SX710 HS 1/2.3" Compact camera 20,3 MP BSI CMOS 5184 x 3888 pixels Red:

Canon PowerShot SX710 HS. Camera type: Compact camera, Megapixel: 20,3 MP, Image sensor size: 1/2.3", Sensor type: BSI CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 30x, Digital zoom: 10x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 269 g. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.