Candy logo

Candy FPE52/6VX 65 L 2100 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75286
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Candy FPE52/6VX 65 L 2100 W Stainless steel:

Candy FPE52/6VX, Medium, Electric, 65 L, 2100 W, 65 L, 245 °C

Long summary description Candy FPE52/6VX 65 L 2100 W Stainless steel:

Candy FPE52/6VX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,8 kWh. Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 58,5 cm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.