Candy logo

Candy CPG64SPX Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54674
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Candy CPG64SPX Stainless steel Built-in Gas 4 zone(s):

Candy CPG64SPX, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Cast iron

Long summary description Candy CPG64SPX Stainless steel Built-in Gas 4 zone(s):

Candy CPG64SPX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Front. Connected load (gas): 7000 W, AC input voltage: 230 V. Width: 595 mm, Depth: 510 mm, Height: 35 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.