Candy logo

Candy AQUA 100 F/3 washing machine Front-load 3,5 kg 1000 RPM Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15572
Info modified on:
06 Dec 2021, 12:35:46
Short summary description Candy AQUA 100 F/3 washing machine Front-load 3,5 kg 1000 RPM Stainless steel:

Candy AQUA 100 F/3, Front-load, 3,5 kg, A, 1000 RPM, 147 kWh, Stainless steel

Long summary description Candy AQUA 100 F/3 washing machine Front-load 3,5 kg 1000 RPM Stainless steel:

Candy AQUA 100 F/3. Loading type: Front-load. Drum capacity: 3,5 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 147 kWh. Product colour: Stainless steel. Width: 510 mm, Depth: 440 mm, Height: 695 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.