Candy logo

Candy DiVino CWCEL 210/N Compressor wine cooler Freestanding Black 21 bottle(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46456
Info modified on:
06 Mar 2025, 13:28:30
Short summary description Candy DiVino CWCEL 210/N Compressor wine cooler Freestanding Black 21 bottle(s):

Candy DiVino CWCEL 210/N, Compressor wine cooler, Freestanding, 21 bottle(s), G, Black, Black

Long summary description Candy DiVino CWCEL 210/N Compressor wine cooler Freestanding Black 21 bottle(s):

Candy DiVino CWCEL 210/N. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 21 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 7 - 18 °C. Control type: Buttons, Display type: LED, Display placement: Inside. Energy efficiency class: G, Annual energy consumption: 152 kWh, Skala efisiensi energi: A to G. Width: 400 mm, Depth: 550 mm, Height: 700 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.