Candy logo

Candy CSC 1365 WE Freestanding 173 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21357
Info modified on:
27 May 2024, 12:42:52
Short summary description Candy CSC 1365 WE Freestanding 173 L White:

Candy CSC 1365 WE, 173 L, ST, 39 dB, 3 kg/24h, White

Long summary description Candy CSC 1365 WE Freestanding 173 L White:

Candy CSC 1365 WE. Total net capacity: 173 L. Door hinge: Right. Climate class: ST, Noise level: 39 dB. Fridge net capacity: 111 L, Fridge interior light, Fridge number of shelves/baskets: 1, Number of vegetable drawers: 1. Freezer net capacity: 62 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 225 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.