Candy CDI 9P45, Fully built-in, Black, 9 place settings, 52 dB, 24 h, 13 L
Candy CDI 9P45. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 9 place settings, Noise level: 52 dB, Delay start (max): 24 h. Water consumption per cycle: 13 L, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Drying class: A