Candy logo

Candy Smart CS 1071D3/1-S washing machine Front-load 7 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76586
Info modified on:
27 May 2024, 15:31:38
Short summary description Candy Smart CS 1071D3/1-S washing machine Front-load 7 kg 1000 RPM White:

Candy Smart CS 1071D3/1-S, Front-load, 7 kg, C, 76 dB, 1000 RPM, 175 kWh

Long summary description Candy Smart CS 1071D3/1-S washing machine Front-load 7 kg 1000 RPM White:

Candy Smart CS 1071D3/1-S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 490 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.