Candy logo

Candy CS4 1072D3/2-S washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77588
Info modified on:
27 May 2024, 12:34:11
Short summary description Candy CS4 1072D3/2-S washing machine Front-load 7 kg 1000 RPM White:

Candy CS4 1072D3/2-S, Front-load, 7 kg, C, 77 dB, 1000 RPM, 175 kWh

Long summary description Candy CS4 1072D3/2-S washing machine Front-load 7 kg 1000 RPM White:

Candy CS4 1072D3/2-S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 432 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.