Buffalo logo

Buffalo DriveStation TurboUSB w/ Power Saving Mode, 500GB external hard drive 7200 RPM Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31556
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo DriveStation TurboUSB w/ Power Saving Mode, 500GB external hard drive 7200 RPM Black:

Buffalo DriveStation TurboUSB w/ Power Saving Mode, 500GB, 500 GB, 7200 RPM, Black

Long summary description Buffalo DriveStation TurboUSB w/ Power Saving Mode, 500GB external hard drive 7200 RPM Black:

Buffalo DriveStation TurboUSB w/ Power Saving Mode, 500GB. Hard drive capacity: 500 GB, Hard drive speed: 7200 RPM. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.