Brother logo

Brother VC-500W label printer ZINK (Zero-Ink) Colour 313 x 313 DPI 8 mm/sec Wired & Wireless CZ Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1637
Info modified on:
06 Feb 2025, 14:05:19
Short summary description Brother VC-500W label printer ZINK (Zero-Ink) Colour 313 x 313 DPI 8 mm/sec Wired & Wireless CZ Wi-Fi:

Brother VC-500W, CZ, ZINK (Zero-Ink), 313 x 313 DPI, 8 mm/sec, Wired & Wireless, Black, Grey

Long summary description Brother VC-500W label printer ZINK (Zero-Ink) Colour 313 x 313 DPI 8 mm/sec Wired & Wireless CZ Wi-Fi:

Brother VC-500W. Tape type: CZ. Print technology: ZINK (Zero-Ink), Maximum resolution: 313 x 313 DPI, Print speed: 8 mm/sec. Supported paper width: 9, 12, 19, 25, 50 mm. Connectivity technology: Wired & Wireless. Product colour: Black, Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.