Brother logo

Brother NW-1000 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144244
Info modified on:
27 Nov 2023, 15:42:42
Short summary description Brother NW-1000 webcam 1920 x 1080 pixels USB 2.0 Black:

Brother NW-1000, 1920 x 1080 pixels, Full HD, 30 fps, H.264, 1920 x 1080 pixels, USB 2.0

Long summary description Brother NW-1000 webcam 1920 x 1080 pixels USB 2.0 Black:

Brother NW-1000. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Stand. Width: 99 mm, Depth: 45 mm, Height: 61 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.