Brother logo

Brother HLL3290CDW LED A4 2400 x 600 DPI 25 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10094
Info modified on:
29 Nov 2023, 17:54:12
Short summary description Brother HLL3290CDW LED A4 2400 x 600 DPI 25 ppm Wi-Fi:

Brother HLL3290CDW, LED, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black, White

Long summary description Brother HLL3290CDW LED A4 2400 x 600 DPI 25 ppm Wi-Fi:

Brother HLL3290CDW. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.