Brother logo

Brother HGE-151V5 label-making tape

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76330
Info modified on:
16 Jun 2025, 06:38:50
Short summary description Brother HGE-151V5 label-making tape:

Brother HGE-151V5, Black, China, 5 year(s), PT-9500PC PT-9700PC PT-9800PCN RL-700S, 67,6 mm, 88,2 mm

Long summary description Brother HGE-151V5 label-making tape:

Brother HGE-151V5. Product colour: Black, Country of origin: China, Spare part retention: 5 year(s). Width: 67,6 mm, Depth: 88,2 mm, Height: 30 mm. Pallet height: 12,3 cm, Number of cartons per pallet: 40 pc(s), Number of layers per pallet: 5 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.