Braun logo

Braun MR 540 Immersion blender 600 W Grey, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40298
Info modified on:
30 Jul 2018, 15:25:20
Short summary description Braun MR 540 Immersion blender 600 W Grey, White:

Braun MR 540, Immersion blender, 600 W, Grey, White

Long summary description Braun MR 540 Immersion blender 600 W Grey, White:

Braun MR 540. Type: Immersion blender, Product colour: Grey, White. Capacity: 0,35 L. Blade material: Stainless steel, Material: Stainless steel. Power: 600 W, Power source: AC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.