Braun logo

Braun Series 9 9040s Foil shaver Trimmer Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73753
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Series 9 9040s Foil shaver Trimmer Black:

Braun Series 9 9040s, Foil shaver, Black, LED, Battery, Lithium-Ion (Li-Ion), 50 min

Long summary description Braun Series 9 9040s Foil shaver Trimmer Black:

Braun Series 9 9040s. Shaver system: Foil shaver, Product colour: Black, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Weight: 462 g. Package width: 80 mm, Package depth: 155 mm, Package height: 222 mm

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.