Braun logo

Braun HC5030 Black, Blue 17 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181076
Info modified on:
23 Jan 2023, 22:49:56
Short summary description Braun HC5030 Black, Blue 17 Nickel-Metal Hydride (NiMH):

Braun HC5030, Black, Blue, 3,5 cm, 3 mm, AC/Battery, 50 min, Built-in

Long summary description Braun HC5030 Black, Blue 17 Nickel-Metal Hydride (NiMH):

Braun HC5030. Product colour: Black, Blue, Minimum hair length: 3,5 cm, Maximum hair length: 3 mm. Power source: AC/Battery, Operating time: 50 min, Battery type: Built-in. Package width: 570 mm, Package depth: 155 mm, Package height: 222 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.