Braun logo

Braun WaterFlex 51B Shaving head

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134865
Info modified on:
20 Nov 2023, 15:17:53
Short summary description Braun WaterFlex 51B Shaving head:

Braun WaterFlex 51B, Shaving head, 1 head(s), Black, Silver, 18 month(s), Braun, Waterflex WF2S

Long summary description Braun WaterFlex 51B Shaving head:

Braun WaterFlex 51B. Product type: Shaving head, Number of shaver heads: 1 head(s), Product colour: Black, Silver. Weight: 10 g. Package width: 15 mm, Package depth: 80 mm, Package height: 160 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 364 mm, Master (outer) case length: 548 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.