Braun logo

Braun ESS precisionliner Straightening iron Black 2 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51477
Info modified on:
09 Nov 2020, 16:20:27
Short summary description Braun ESS precisionliner Straightening iron Black 2 m:

Braun ESS precisionliner, Straightening iron, 200 °C, 40 s, Black, 2 m, 130 °C

Long summary description Braun ESS precisionliner Straightening iron Black 2 m:

Braun ESS precisionliner. Type: Straightening iron, Temperature (max): 200 °C, Heat up time to 100°C: 40 s. Product colour: Black. Cord length: 2 m. Temperature: 130 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.