Braun Silk-expert IPL BD 5008, Gold, White, Intense pulsed light (IPL), Inner upper arms, AC, 1,13 kg, 110 mm
Braun Silk-expert IPL BD 5008. Product colour: Gold, White, Hair removal technology: Intense pulsed light (IPL), Body areas: Inner upper arms. Power source: AC. Weight: 1,13 kg. Package width: 110 mm, Package depth: 380 mm, Package height: 225 mm