Braun logo

Braun 3-3040s Foil shaver Trimmer Black, Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98355
Info modified on:
20 Dec 2024, 10:49:06
Short summary description Braun 3-3040s Foil shaver Trimmer Black, Blue:

Braun 3-3040s, Foil shaver, Black, Blue, LED, Battery, Nickel-Metal Hydride (NiMH), 1 h

Long summary description Braun 3-3040s Foil shaver Trimmer Black, Blue:

Braun 3-3040s. Shaver system: Foil shaver, Product colour: Black, Blue, Display type: LED. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Weight: 388 g, Battery weight: 22 g. Package width: 67,5 mm, Package depth: 155 mm, Package height: 222 mm. Master (outer) case width: 239 mm, Master (outer) case length: 430 mm, Master (outer) case height: 180 mm

The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.