Bosch logo

Bosch Serie 2 WTA74101SN tumble dryer Freestanding Front-load 6 kg C White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40527
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Bosch Serie 2 WTA74101SN tumble dryer Freestanding Front-load 6 kg C White:

Bosch Serie 2 WTA74101SN, Freestanding, Front-load, Heat pump, White, Buttons, Right

Long summary description Bosch Serie 2 WTA74101SN tumble dryer Freestanding Front-load 6 kg C White:

Bosch Serie 2 WTA74101SN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 6 kg, Drying programs: Auto, Cotton, Cycle time: 90 min. Energy efficiency class: C, Energy consumption: 3,45 kWh, Annual energy consumption: 427 kWh. Depth: 598 mm, Width: 630 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.