Bosch logo

Bosch Classixx 6 WOR16154BY washing machine Top-load 6 kg 800 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Classixx 6 WOR16154BY washing machine Top-load 6 kg 800 RPM White:

Bosch Classixx 6 WOR16154BY, Top-load, 6 kg, D, 76 dB, 800 RPM, 188 kWh

Long summary description Bosch Classixx 6 WOR16154BY washing machine Top-load 6 kg 800 RPM White:

Bosch Classixx 6 WOR16154BY. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: D, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 188 kWh, Annual water consumption washing: 8926 L. Product colour: White. Width: 650 mm, Depth: 400 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.