Bosch logo

Bosch Serie 6 WAG28491 washing machine Front-load 8 kg 1360 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15931
Info modified on:
27 May 2024, 12:58:56
Short summary description Bosch Serie 6 WAG28491 washing machine Front-load 8 kg 1360 RPM White:

Bosch Serie 6 WAG28491, Front-load, 8 kg, B, 71 dB, 1360 RPM, 196 kWh

Long summary description Bosch Serie 6 WAG28491 washing machine Front-load 8 kg 1360 RPM White:

Bosch Serie 6 WAG28491. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1360 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.