Bosch logo

Bosch SMI69M85EU dishwasher Semi built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42923
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch SMI69M85EU dishwasher Semi built-in 14 place settings:

Bosch SMI69M85EU, Semi built-in, Stainless steel, 1,7 m, 14 place settings, 42 dB, Auto 45-65°C, Glass/Delicate, Eco, Intensive, Pre-wash, Quick

Long summary description Bosch SMI69M85EU dishwasher Semi built-in 14 place settings:

Bosch SMI69M85EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1,7 m. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Glass/Delicate, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,82 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.