Bosch logo

Bosch Logixx VarioSpeed Freestanding

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50917
Info modified on:
26 Feb 2021, 16:52:30
Short summary description Bosch Logixx VarioSpeed Freestanding:

Bosch Logixx VarioSpeed, Freestanding, Beige, 44 dB, 12 L, 1,05 kWh, 2300 W

Long summary description Bosch Logixx VarioSpeed Freestanding:

Bosch Logixx VarioSpeed. Appliance placement: Freestanding, Door colour: Beige. Noise level: 44 dB. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 600 mm, Depth: 570 mm, Height: 870 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 2640 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.