Bosch logo

Bosch PSB326B21E hob Black Built-in Gas 2 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6088
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PSB326B21E hob Black Built-in Gas 2 zone(s):

Bosch PSB326B21E, Black, Built-in, Gas, 2 zone(s), 2 zone(s), Large

Long summary description Bosch PSB326B21E hob Black Built-in Gas 2 zone(s):

Bosch PSB326B21E. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Current: 3 A. Width: 306 mm, Depth: 527 mm, Height: 45 mm. Package width: 385 mm, Package depth: 585 mm, Package height: 145 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.