Bosch logo

Bosch PHD7961 hair dryer 2300 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36434
Info modified on:
14 Mar 2024, 19:39:33
Short summary description Bosch PHD7961 hair dryer 2300 W Black, Red:

Bosch PHD7961, Black, Red, Hanging loop, 1,8 m, CE, VDE, 2300 W, 220-240 V

Long summary description Bosch PHD7961 hair dryer 2300 W Black, Red:

Bosch PHD7961. Product colour: Black, Red, Hanging type: Hanging loop, Cord length: 1,8 m. Power: 2300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 900 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.