Bosch logo

Bosch Serie 6 KIR81AF30 fridge Built-in 321 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123416
Info modified on:
27 May 2024, 11:56:22
Short summary description Bosch Serie 6 KIR81AF30 fridge Built-in 321 L White:

Bosch Serie 6 KIR81AF30, 321 L, SN-T, 37 dB, White

Long summary description Bosch Serie 6 KIR81AF30 fridge Built-in 321 L White:

Bosch Serie 6 KIR81AF30. Fridge net capacity: 321 L, Climate class: SN-T, Noise level: 37 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 116 kWh. Weight: 59 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.