Bosch logo

Bosch KGN39VW30 fridge-freezer Freestanding 315 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11525
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Bosch KGN39VW30 fridge-freezer Freestanding 315 L White:

Bosch KGN39VW30, 315 L, SN-T, 43 dB, 14 kg/24h, White

Long summary description Bosch KGN39VW30 fridge-freezer Freestanding 315 L White:

Bosch KGN39VW30. Total net capacity: 315 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 221 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 242 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.