Bosch HND3001EX, Ceramic, 4 zone(s), Glass, Black, Touch, 58,3 cm
Bosch HND3001EX. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass. Oven type: Electric, Oven net capacity: 66 L, Oven colour: Stainless steel