Bosch GSN34A30, 259 L, 21 kg/24h, SN-T, 44 dB, No Frost system, White
Bosch GSN34A30. Freezer net capacity: 259 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 30 h, Noise level: 44 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 224 kWh. Product colour: White